EN
  • EN
  • DE

S7116-300A

Part No S7116-300A
Manufacturer Shenzhen Yatelian Technology Co., Ltd.
Catalog Schottky Diodes
Description 40V 1 Independent 1A SOD-323 Single Diodes RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOD-323
Operating Junction Temperature Range -55℃~+125℃
Voltage - DC Reverse (Vr) (Max) 40V
Diode Configuration 1 Independent
Voltage - Forward(Vf@If) 600mV@1A;900mV@3A
Reverse Leakage Current (Ir) 1mA@40V
Current - Rectified 1A
Non-Repetitive Peak Forward Surge Current 9A
Ultra Librarian 3D Model Ultra Librarian S7116-300A CAD Model

Description

0402CS-R12XJLU Inductor

The 0402CS-R12XJLU inductor is crafted for high-frequency applications where space is at a premium. Its small size does not compromise its performance, providing reliable inductance and minimal power consumption for sensitive electronic circuits.

  • Applications: High-frequency RF circuits, Bluetooth modules, Wearable tech, Signal processing equipment.
  • Features and Benefits: Minimal footprint, Optimized for high frequencies, Sturdy construction for demanding environments, Low loss factor.
  • Additional Details: The 0402CS-R12XJLU offers consistent quality and is compatible with automated assembly processes.

You May Also Be Interested in

Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657
Infineon Technologies
BAS 3010B-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Medium Power IF Diode datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Diode 70V 70mA Surface Mount SOT-23(TO-236)
Lowest to $0.0728
Infineon Technologies
BAS 70-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODE datasheet, inventory, & pricing.
Need more? Email Us
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky, SOT-23, 30V, 0.2A
Lowest to $0.0297
Taiwan Semiconductor
1 Independent 40V 550mV@2A 2A SOD-123W Single Diodes RoHS
Lowest to $0.1398
Infineon Technologies
BAS 40-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.3564
Infineon Technologies
BAS 3010S-02LRH E6327 Infineon Technologies Schottky Diodes & Rectifiers Lw VF Schottky Diode datasheet, inventory, & pricing.
Need more? Email Us
Shandong Jingdao Microelectronics
Diode 45V 10A Surface Mount SMB
Lowest to $0.0874

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,751 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess