EN
  • EN
  • DE

SX8654IWLTRT

Part No SX8654IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Description Haptics Enabled 4/5-Wire Resistive Touchscreen Controller with Proximity Sensing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Reel - TR
Part Status Obsolete(EOL)
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1262773-SX8654IWLTRT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Family Name SX8654
Introduction Date June 28, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SX8654IWLTRT CAD Model

Description

The Semtech Corporation SX8654IWLTRT is an integrated circuit with a 20-WFQFN exposed pad package.

  • Operating Temperature: -40°C ~ 85°C
  • Operating Supply Voltage: 2.3 V ~ 3.6 V
  • Interface: I2C, serial
  • Resolution: 12 b
  • Family: SX8654
  • Suitable for: use in 4 or 5 wire resistive touchscreens
  • Manufacturer's Homepage: www.semtech.com
  • Popularity: medium
  • Product Status: obsolete (EOL)
  • Estimated EOL Date: obsolete
  • Product Compliance: halogen-free compliant

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,468 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess