EN
  • EN
  • DE

ATV12H037M3

Part No ATV12H037M3
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 2.4A
Wattage - Load 370 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548591-ATV12H037M3
Ultra Librarian 3D Model Ultra Librarian ATV12H037M3 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
MEMORY CARD PACK OF 25 PCS
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 110-240V
Need more? Email Us
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Schneider Electric
PLATE FOR MOUNTING ON SYMMETRICA
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.3
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 24VDC
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 4KW
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 1.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess