EN
  • EN
  • DE

K4S641632C-TC80

Part No K4S641632C-TC80
Manufacturer Samsung
Catalog SD
Description SD 4Mx16-8 PC125 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945131-K4S641632C-TC80
Series *
Ultra Librarian 3D Model Ultra Librarian K4S641632C-TC80 CAD Model

Description

The Samsung K4S641632C-TC80 is a Synchronous DRAM (SDRAM) chip. It's designed to provide memory for systems needing reliable and moderately fast data access.

Applications

  • Older PCs and Laptops
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics (DVD Players, Set-Top Boxes)

Features

  • Density: 128Mb (Megabits)
  • Organization: 4M x 16 x 2 banks
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Speed Grade: TC80 (Indicates a specific clock speed and timing parameters, consult the datasheet for the exact frequency, likely around 125MHz)
  • Voltage: Typically 3.3V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh Rate: Standard SDRAM refresh protocols

Benefits

  • Efficient Data Transfer: SDRAM technology allows for fast and synchronized data transfer.
  • Low Latency: Synchronous operation reduces latency for quicker memory access.
  • Cost-Effective: SDRAM provides a good balance of performance and cost.
  • Wide Availability: SDRAM chips are generally readily available.
  • Standard Interface: Easy integration into existing systems with a standard SDRAM interface.

The K4S641632C-TC80's 128Mb density makes it suitable for applications with smaller memory requirements. Its organization (4M x 16 x 2 banks) allows for organized data access. The 'TC80' designation refers to the speed grade and timing characteristics. Always refer to the official Samsung datasheet for precise specifications, including timing diagrams, operating conditions, and recommended PCB layout guidelines. Proper power supply decoupling and signal termination techniques are essential for stable and reliable operation.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,519 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess