The RSB6.8G is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide voltage regulation and transient voltage suppression in electronic circuits.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Level Shifting
Features:
- Precise Zener Voltage
- Low Leakage Current
- Small Package Size
- High Reliability
- RoHS Compliant
Benefits:
- Stable voltage regulation due to the precise Zener voltage.
- Minimal power loss in standby mode because of the low leakage current.
- Compact circuit design allowed by the small package size.
- Robust performance and long lifespan.
Technical Specifications:
- Zener Voltage (Vz): 6.8V
- Zener Current (Iz): Specified at the test current (e.g., 5mA)
- Reverse Leakage Current (Ir): Typically less than 1 μA
- Power Dissipation (Pd): Typically 500 mW
The RSB6.8G Zener diode is widely used in various electronic devices for voltage regulation and overvoltage protection. Its precise Zener voltage and low leakage current make it suitable for sensitive electronic circuits requiring stable voltage levels. Common applications include power supplies, signal conditioning circuits, and interface protection.