EN
  • EN
  • DE

2SK3918-ZK-E1-AE/JC

Part No 2SK3918-ZK-E1-AE/JC
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751307-2SK3918-ZK-E1-AE/JC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3918-ZK-E1-AE/JC CAD Model

Description

The Renesas Electronics America 2SK3918-ZK-E1-AE/JC is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It's designed for switching applications, particularly in DC-DC converters and load switches, where low on-resistance and fast switching speeds are important.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for power regulation.
  • Load Switches: Employed as a load switch to control power to various circuits.
  • Power Management: Utilized in power management systems for efficient power distribution.
  • Motor Control: Applied in motor control circuits for controlling the speed and direction of small motors.

Features:

  • Type: N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss when the transistor is in the on state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.

Benefits:

  • Efficient Switching: Low on-resistance and fast switching speed contribute to efficient power conversion and control.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the design of drive circuits.
  • Reliable Performance: Renesas is known for producing high-quality, reliable components.
  • Versatile Application: Suitable for a wide range of switching applications.

Additional Details:

The 2SK3918-ZK-E1-AE/JC features a specific voltage and current rating, which must be considered when designing circuits using this MOSFET. The low on-resistance minimizes power dissipation and improves efficiency. The logic-level gate drive allows direct connection to microcontrollers and other digital circuits without the need for additional level-shifting circuitry. Proper heatsinking may be required when operating the MOSFET at high power levels to prevent overheating. Datasheets provide detailed information on the MOSFET's electrical characteristics, thermal properties, and safe operating area. Always consult the datasheet before using this component to ensure it is operated within its specified limits. The package type allows for efficient heat dissipation and ease of mounting on PCBs. This MOSFET is particularly well-suited for portable and battery-powered applications due to its efficiency.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess