EN
  • EN
  • DE

EC21VFA-MINIPCIE

Part No EC21VFA-MINIPCIE
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Card Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tray
RF Family/Standard Cellular, Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS, LTE
Data Rate 10Mbps
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Current - Receiving 30mA
Current - Transmitting 30mA
Mounting Type Card Edge
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EC21
MSL Level Not Applicable
ECCN 5A992C 22
HTSUS 8517.62.0090
Other Names 2958-EC21VFA-MINIPCIE,2958-EC21VFA-MINIPCIEDKR-ND,2958-EC21VFA-MINIPCIECT,2958-EC21VFA-MINIPCIETR,2958-EC21VFA-MINIPCIEDKRINACTIVE,2958-EC21VFA-MINIPCIEDKR,2958-EC21VFA-MINIPCIECT-ND,2958-EC21VFA-MINIPCIETR-ND,2958-EC21VFA-MINIPCIECTINACTIVE
Standard Package 100
Win Source Part Number 1131815-EC21VFA-MINIPCIE
Ultra Librarian 3D Model Ultra Librarian EC21VFA-MINIPCIE CAD Model

Description

The Quectel 1131815-EC21VFA-MINIPCIE is an RF transceiver module and modem with a frequency of - and a data rate of 10Mbps. This product supports BeiDou, Galileo, GLONASS, GPS, GNSS, and LTE protocols.

  • Module Type: RF Transceiver Module & Modem
  • Frequency: -
  • Data Rate: 10Mbps
  • Protocols: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE
  • Receiving Current: 30mA
  • Transmitting Current: 30mA
  • Voltage Rating: 3V ~ 3.6V
  • Mounting Type: Card Edge
  • Operating Temperature: -35°C to 75°C
  • Memory Size: None
  • Antenna Type: None
  • MSL Level: Not Applicable
  • ECCN: 5A992C 22
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess