EN
  • EN
  • DE

B39881B8626P810

Part No B39881B8626P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 836.5/881.5MHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8626
Package Tape & Reel
Product Status Active
Type Duplexer
Frequency Bands (Low / High) 824MHz ~ 849MHz / 869MHz ~ 894MHz
Low Band Attenuation (min / max dB) 45.00dB / 60.00dB
High Band Attenuation (min / max dB) 44.00dB / 50.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 863066-B39881B8626P810
Ultra Librarian 3D Model Ultra Librarian B39881B8626P810 CAD Model

Description

The 863066-B39881B8626P810 is an active RF multiplexer manufactured by Qualcomm.

  • Category: RF and Wireless - RF Multiplexers
  • Packaging: Tape & Reel
  • Standard Package: 5,000 pcs
  • Frequency Bands (Low / High): 824MHz to 849MHz and 869MHz to 894MHz
  • Low Band Attenuation: 45.00dB to 60.00dB
  • High Band Attenuation: 44.00dB to 50.00dB
  • Mounting Type: Surface Mount
  • Package/Case: 8-SMD, No Lead
  • ECCN: EAR99
  • REACH Status: Unaffected
  • MSL Level: 3
  • HTSUS: 8548.00.0000
  • Manufacturer: Qualcomm
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,578 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess