EN
  • EN
  • DE

B39781B8034P810

Part No B39781B8034P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DIPLEXER 9SMD NO LEAD / RF 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8034
Package Tape & Reel
Product Status Active
Frequency Bands (Low / High) 746MHz ~ 756MHz / 777MHz ~ 787MHz
Low Band Attenuation (min / max dB) 50.00dB / 58.00dB
High Band Attenuation (min / max dB) 50.00dB / 56.00dB
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863062-B39781B8034P810
Ultra Librarian 3D Model Ultra Librarian B39781B8034P810 CAD Model

Description

The 863062-B39781B8034P810 is an RF multiplexer from Qualcomm.

  • Category: RF and Wireless - RF Multiplexers
  • Series: B8034
  • Packaging: Tape & Reel
  • Standard Package: 500 pcs
  • Frequency Bands (Low / High): 746MHz ~ 756MHz and 777MHz ~ 787MHz
  • Low Band Attenuation: 50.00dB to 58.00dB
  • High Band Attenuation: 50.00dB to 56.00dB
  • Mounting Type: Surface Mount
  • Package/Case: 9-SMD, No Lead
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
Qualcomm
RF DUPLEXER 9SMD NO LEAD
Lowest to $5.3858
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess