EN
  • EN
  • DE

DPX2520LL70RWH46A

Part No DPX2520LL70RWH46A
Manufacturer PulseLarsen Antennas
Catalog RF Multiplexers
Description DIPLEXER LTE / RF Diplexer 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 8 PC Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr PulseLarsen Antennas
Series 2520
Package Tape & Reel (TR)
Type Diplexer
Frequency Bands (Low / High) 617MHz ~ 2.69GHz / 3.3GHz ~ 5.925GHz
Low Band Attenuation (min / max dB) 28.00dB / -
High Band Attenuation (min / max dB) 30.00dB / -
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric), 8 PC Pad
MSL Level 2 (1 Year)
Other Names 1837-DPX2520LL70RWH46ATR
Standard Package 3,000
Win Source Part Number 1148683-DPX2520LL70RWH46A
Ultra Librarian 3D Model Ultra Librarian DPX2520LL70RWH46A CAD Model

Description

The Diplexer is an electronic component manufactured by PulseLarsen Antennas.

  • Type: RF Multiplexer
  • Series: 2520
  • Mounting: SMD (SMT)
  • Packaging: Tape & Reel (TR)
  • Low Band Frequency Range: 617MHz to 2.69GHz
  • High Band Frequency Range: 3.3GHz to 5.925GHz
  • Low Band Attenuation: 28.00dB
  • High Band Attenuation: 30.00dB
  • Package/Case: 1008 (2520 Metric), 8 PC Pad
  • MSL Level: Level 2 (1 Year)

You May Also Be Interested in

TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess