EN
  • EN
  • DE

CPL1608LWKKRWHEXA

Part No CPL1608LWKKRWHEXA
Manufacturer Pulse
Catalog RF Multiplexers
Description 1608 LTE CPL TYPEKK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Package / Case -;5;9;7;10;8;3;4;2;1;535;3299;2496;3078;4777;516;600448;495;5328;3628;712;1742;1761;478;5073;1465;602358;3157;490;3985;553;2312;1752;2151;2410;3442;4947;497;587;931;445;4606;410;1292;818;0;7718;38041;38040;7857;119003;59315;59314;59311;59313;59312;64563;67837;67835;67836;106280;64587;64566;64588;64598;64594;64589;64585;64569;64561;64570;64571;64586;64590;104923;64572;64597;64580;64592;64582;64562;64575;64583;64574;64576;64584;64577;105428;59309;59306;59308;15153;14525;261;10183;27554;3736;104514;104517;104516;104515;126920;52839;14570;74323;129010;102643;7043;123475;31368;36920;83263;28486;124970;123542;63697;32741;90907;91051;18837;56855;85102;105480;62;61;3;2;243;804;250;4;1;17;0;7;1;1;339146;342012;342013;637866;797762;391440;391648;416035;495566;495567;637867;791058;758196;791089;764257;637868;449162;449163;494767;495565;764258;708004;696186;637869;659493;637870;791090;708003;837086;504747;494766;790995;836139;684162;463087;500867;806758;806756;248721;790498;248728;807979;806754;831146;806757;248735;807980;248736;500866;248738;831145;806755;449158;248747;248748;449159;449160;764256;806753;637919;458414;714550;715112;798656;714549;715890;715891;637890;449157;637891;449156;449161;449155;111282;479455;637918;637926;637927;710206;710208;218672;637928;659453;694555;479458;710207;637929;637932;710210;637930;637931;710209;637933;637934;710211;463085;831546;694548;831594;574755;574759;828227;630793;574764;817077;694550;637945;637946;713749;797765;797768;797767;574761;828226;574765;574763;839354;839353;831547;713751;712147;637947;637949;265199;574758;265991;694547;574757;265994;813437;574756;479459;798660;727639;637950;713750;266025;266026;266027;499491;266028;266029;266030;694553;808618;266031;694552;713752;694545;266032;694549;693571;266139;831144;266147;273020;273024;637952;273420;814765;808972;814767;694556;273456;694554;273458;273459;637953;274624;814764;637954;637955;276088;814482;276739;637956;814766;277831;637957;279289;637958;280476;808974;637959;286296;286313;286939;286968;637960;286977;798657;637961;814769;288052;637962;288746;288750;288753;288759;288764;288784;637963;288785;289331;289430;637964;291819;718364;637965;291990;291991;479460;637966;292839;292973;637967;637968;293432;637969;637970;299193;822215;725428;300866;637971;301353;302256;302431;302976;430697;120203;120204;637871;637872;637873;718772;637874;808608;718966;718365;45500;718773;826688;637875;637876;693570;51727;637877;52012;574762;707102;637878;659561;479445;659606;659425;53839;637879;708002;54198;808613;54217;563356;728177;728178;813440;499492;54425;54747;499490;563358;563357;54559;102032;54582;637882;479452;637880;637881;814768;797763;797766;798655;58155;58156;58159;816442;58161;826689;831143;479451;58164;630789;813439;694551;633797;637883;479446;479453;637884;637886;637885;59766;59767;637887;60358;60359;60361;60365;712669;694546;633796;814763;61858;61808;808971;637888;637889;637895;637893;659502;637894;637896;124179;725429;637897;637898;637901;637902;637899;637900;814762;128517;128518;479454;659454;637903;637905;637904;637906;129923;129937;808612;808605;728176;728175;129966;728179;499723;808617;808615;808611;129967;769110;129968;129969;129970;682467;129971;808616;129972;808614;808606;813441;808607;799484;463086;808609;682468;813442;129973;808610;129974;682469;813438;637907;637909;637908;725430;479447;131684;757605;831545;637910;479448;637911;637912;431024;637913;574760;637914;637915;637916;637917;637920;637922;637921;637923;479457;637924;479449;211390;637925;839133;637935;637936;637943;637937;637938;637939;637940;637941;637942;637944;637951;637892;657982;479450;796062;1;479456;41133;463089;816452;463088;725434;814771;64768;64769;694598;574735;694599;563363;64770;796066;64772;64773;713754;708008;7
Ultra Librarian 3D Model Ultra Librarian CPL1608LWKKRWHEXA CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 832MHZ/2.2GHZ 0805 / Multilayer Diplexer
Lowest to $1.8298
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0787
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess