EN
  • EN
  • DE

LCS705HG

Part No LCS705HG
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description Integrated LLC Controller, High-Voltage Power MOSFETs and Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperLCS
Packaging Tube
Output Configuration Half Bridge
Applications General
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 400 mOhm
Current - Peak Output 19.3A
Operating Supply Voltage 11.4 V ~ 15 V
Voltage - Load 11.4 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style Through Hole
Package 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Manufacturer Package 16-ESIP
Win Source Part Number 1195736-LCS705HG
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCS705HG CAD Model

Description

The LCS705HG is a HiperLCS series IC from Power Integrations.

  • Application: general applications
  • Operating Supply Voltage: 11.4V to 15V
  • Package: 16-SIP, 13 leads, exposed pad, formed leads package
  • Mounting Type: through hole
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Features: auto restart and slew rate controlled
  • Fault Protection: current limiting, over-temperature, over-voltage, short circuit, and UVLO
  • Output Configuration: half bridge
  • Voltage-Load Range: 11.4V to 15V
  • Rds On (Typ): 400 mOhm
  • Load Type: inductive
  • Peak Output Current: 19.3A
  • Category: integrated circuits (ICs)
  • Popularity: medium
  • Alternative Parts (cross-reference): LTC2955ITS8-1#TRMPBF, LTC2950CTS8-2#TR, and LTC2950CTS8-2

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2552 $55.5312
14+ $7.5940 $106.3160
21+ $7.3567 $154.4907
29+ $7.1194 $206.4626
37+ $6.8821 $254.6377
49+ $6.1701 $302.3349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess