EN
  • EN
  • DE

HLT2I-X0

Part No HLT2I-X0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description HOOK&LOOP TIE BLACK 40LBS 8" 1=1 / Hook and Loop - Tie Black 1.91" (48.51mm) 0.500" (12.70mm) 40 lbs (18.14 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series TAK-TY® HLT
Package Bulk
Wire/Cable Tie Type Hook and Loop - Tie
Length - Approximate 8"
Bundle Diameter 1.91" (48.51mm)
Width 0.500" (12.70mm)
Length - Actual 0.667' (203.20mm, 8.00")
Mounting Type Free Hanging (In-Line)
Tensile Strength 40 lbs (18.14 kg)
Material Polyethylene Hook, Polyamide Loop
Color Black
Base Product Number HLT2I
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Other Names 298-1113,HLT2IX0
Standard Package 10
Win Source Part Number 1062966-HLT2I-X0
Ultra Librarian 3D Model Ultra Librarian HLT2I-X0 CAD Model

Description

The Panduit Corp HLT2I-X0 is a cable tie that is part of the TAK-TY HLT series. This product is a hook and loop tie that is designed for use in cable and wire management. It has a bundle diameter of 1.91" and a tensile strength of 40 lbs. The HLT2I-X0 tie is made of polyethylene hook and polyamide loop material and is suitable for use in free hanging (in-line) applications. This product is black in color and comes in a bulk package of 10.

  • Series: TAK-TY HLT
  • Type: Hook and Loop Tie
  • Bundle Diameter: 1.91"
  • Tensile Strength: 40 lbs
  • Material: Polyethylene Hook, Polyamide Loop
  • Application: Free Hanging (In-Line)
  • Color: Black
  • Package: Bulk
  • Quantity per package: 10
  • Alternative Parts: 500031-1, PLT2EH-C0, PLT3EH-NB-C0, PRT2EH-Q0, TY277MXHLT2I-X0

Alternative parts that can be used as a replacement for the HLT2I-X0 tie include 500031-1, PLT2EH-C0, PLT3EH-NB-C0, PRT2EH-Q0, and TY277MXHLT2I-X0. The HLT2I-X0 is a reliable and efficient product that is suitable for a wide range of electronic applications.

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLACK 18LBS 4.2" / Standard, Locking Black 1.00" (25.40mm) 0.118" (3.00mm) 18 lbs (8.16 kg)
Need more? Email Us
Thomas & Betts
Cable Tie Nylon 6.6 50mm Natural 18lb
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Qualtek
MARKER CABLE TIES
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
BEADED TIE BLUE 1.063' / Beaded, Releasable Blue 3.62" (92.07mm) 0.095" (2.41mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess