EN
  • EN
  • DE

CMSA24-2S-C300

Part No CMSA24-2S-C300
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description EDGE CLIP W/TIE, 3-6MM, SIDE-FIX / Standard, Locking Black 1.88" (47.75mm) 50 lbs (22.68 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Package Box
Wire/Cable Tie Type Standard, Locking
Length - Approximate 7.5"
Bundle Diameter 1.88" (47.75mm)
Length - Actual 0.617' (187.96mm, 7.40")
Mounting Type Edge Clip
Tensile Strength 50 lbs (22.68 kg)
Features Heat Stabilized, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-CMSA24-2S-C300
Standard Package 100
Win Source Part Number 1036995-CMSA24-2S-C300
Ultra Librarian 3D Model Ultra Librarian CMSA24-2S-C300 CAD Model

Description

The CMSA24-2S-C300 is a box package cable tie and zip tie from Panduit Corp.

  • Material: Polyamide (PA66), Nylon 6/6
  • Features: Heat stabilized and UV resistant
  • Type: Standard locking
  • Bundle Diameter: 1.88 inches (47.75mm)
  • Tensile Strength: 50 lbs (22.68 kg)
  • Category: Cables, wires - management
  • Mounting: Edge clip
  • Package Quantity: 100

You May Also Be Interested in

TE Connectivity
CBL TIE LOCKING BLK 50LBS 11.83" / Standard, Locking Black 3.00" (76.20mm) 0.183" (4.65mm) 50 lbs (22.68 kg)
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Qualtek
MARKER CABLE TIES
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess