EN
  • EN
  • DE

LS M67F-U1V1-1-1-20-R18-Z

Part No LS M67F-U1V1-1-1-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED MINI TOPLED RED CLEAR SMD / Red 633nm LED Indication - Discrete 2.05V 2-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series Mini TOPLED®
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Red
Millicandela Rating 675mcd
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 633nm
Wavelength - Peak 645nm
Package / Case 2-SMD, J-Lead
Supplier Device Package SMD
Dimension 2.00mm L x 1.40mm W
Height (Max) 1.40mm
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LSM67F-U1V1-1-1-20-R18-ZTR,Q65111A2259
Standard Package 3,000
Win Source Part Number 959876-LS M67F-U1V1-1-1-20-R18-Z
Ultra Librarian 3D Model Ultra Librarian LS M67F-U1V1-1-1-20-R18-Z CAD Model

Description

The LS M67F-U1V1-1-1-20-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. It is designed to provide efficient and reliable illumination for a wide range of applications, featuring high luminous flux, excellent color consistency, and long lifespan. This LED is part of OSRAM's broader portfolio of LEDs, known for their quality and performance in various lighting and display applications.

Applications

  • Automotive Lighting: Used in vehicle headlights, tail lights, and interior lighting systems.
  • General Lighting: Employed in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Signage and Display: Utilized in electronic signs, billboards, and display panels.
  • Backlighting: Integrated into LCD screens for televisions, monitors, and mobile devices.
  • Specialty Lighting: Used in medical lighting, horticultural lighting, and stage lighting applications.

Features

  • High Luminous Flux: Delivers bright and efficient light output.
  • Excellent Color Consistency: Ensures uniform color appearance across different LEDs.
  • Long Lifespan: Provides extended operational life with minimal degradation.
  • Compact Package: Enables easy integration into various lighting designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Performance: Maintains stable light output over a wide range of operating conditions.
  • Versatile Application: Adapts to various lighting needs with different configurations.
  • Compact Design: Reduces the overall size and weight of lighting fixtures.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The LS M67F-U1V1-1-1-20-R18-Z has a typical forward voltage of around 3V. It has a high luminous efficacy, which indicates the amount of light produced per unit of power consumed. The LED is designed for a drive current, typically around 20mA. The operating temperature range spans from -40°C to +85°C. The package type is a small surface mount package, enabling easy integration into circuit boards. It is commonly used in applications requiring high-quality and reliable illumination. The LED has a viewing angle that provides good light distribution. The color temperature is specificed for different lighting applications. The LED is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess