EN
  • EN
  • DE

LE UW U1A5 05-5Q6Q-EBXD68-L-HE

Part No LE UW U1A5 05-5Q6Q-EBXD68-L-HE
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Osram Ostar Headlamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1161001-LE UW U1A5 05-5Q6Q-EBXD68-L-HE
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE UW U1A5 05-5Q6Q-EBXD68-L-HE CAD Model

Description

The LE UW U1A5 05-5Q6Q-EBXD68-L-HE is a high-performance white LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring high brightness, energy efficiency, and long lifespan. The device is commonly used in various lighting applications, including general illumination, backlighting, and automotive lighting.

Applications:

  • General Illumination: Used in indoor and outdoor lighting applications, such as LED bulbs, tube lights, and streetlights.
  • Backlighting: Employed in LCD backlighting for televisions, monitors, and mobile devices.
  • Automotive Lighting: Integrated into automotive lighting systems, including headlights, taillights, and daytime running lights.
  • Signage: Used in electronic signage and displays for high visibility and long-term reliability.
  • Portable Lighting: Found in flashlights, headlamps, and other portable lighting devices.

Features:

  • High Brightness: Provides high luminous output for efficient illumination.
  • Energy Efficiency: Offers high luminous efficacy (lumens per watt) for energy savings.
  • Long Lifespan: Designed for long-term reliability with a typical lifespan of up to 50,000 hours.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  • Compact Package: Available in a compact package for easy integration into various lighting systems.
  • High Color Rendering Index (CRI): Delivers excellent color rendering performance, ensuring accurate color representation.

Benefits:

  • Energy Savings: High luminous efficacy reduces energy consumption, resulting in lower operating costs.
  • Long-Term Reliability: Long lifespan reduces maintenance costs and ensures long-term performance.
  • Improved Illumination: High brightness and wide viewing angle provide improved illumination quality.
  • Versatile Application: Suitable for a wide range of lighting applications due to its high performance and compact size.
  • Environmentally Friendly: RoHS compliant, ensuring that it meets environmental standards.

The LE UW U1A5 05-5Q6Q-EBXD68-L-HE LED is typically mounted on a metal core PCB (Printed Circuit Board) for efficient heat dissipation. It requires a constant current driver for stable operation and to prevent damage from overcurrent. The LED is designed to withstand high temperatures and humidity, making it suitable for various environmental conditions. The specific color temperature and forward voltage depend on the binning and manufacturing tolerances.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Green 568nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess