EN
  • EN
  • DE

LCB E6SG-ABBA-2J3K-0-30-R18-Z

Part No LCB E6SG-ABBA-2J3K-0-30-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069028-LCB E6SG-ABBA-2J3K-0-30-R18-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCB E6SG-ABBA-2J3K-0-30-R18-Z CAD Model

Description

The LCB E6SG-ABBA-2J3K-0-30-R18-Z is a specific model of a TOPLED® compact SMT LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring high brightness and efficiency in a small package. The TOPLED® series is known for its reliability and performance in various lighting and indication applications. This particular variant's complex part number indicates specific characteristics such as color, intensity, viewing angle, and packaging.

Applications:

  • Automotive Lighting: Used in interior lighting, dashboard illumination, and indicator lights.
  • Consumer Electronics: Found in backlighting for displays, indicator lights in appliances, and status indicators in various devices.
  • Industrial Lighting: Employed in indicator panels, control panels, and machine vision systems.
  • Signage: Used in small-scale signage and display applications.
  • Medical Devices: Integrated into medical instruments and equipment for indication and illumination.

Features:

  • Compact SMT Package: Allows for high-density mounting on printed circuit boards.
  • High Brightness: Delivers a significant amount of light output for its size.
  • Wide Viewing Angle: Provides consistent light output over a broad angular range.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power usage.
  • Robust Design: Withstands environmental stresses and harsh operating conditions.

Benefits:

  • Space Savings: Compact size allows for integration into small and crowded electronic designs.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and environmental impact.
  • Improved Visibility: High brightness and wide viewing angle ensure clear indication and illumination.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Design Flexibility: SMT package allows for automated assembly and versatile integration options.

Additional Details:

The LCB E6SG-ABBA-2J3K-0-30-R18-Z is typically a green LED. The specific details encoded in the part number (ABBA-2J3K-0-30-R18) relate to the color binning (ABBA), intensity binning (2J3K), radiation (0), luminous intensity (30), packaging (R18) and internal factory code (Z). It operates at a forward voltage of approximately 2.1V and a forward current of around 20mA. The TOPLED® package is designed for reflow soldering processes, ensuring reliable connections. The operating temperature range is generally from -40°C to +100°C. The LED is RoHS compliant, meaning it is free from hazardous substances. The viewing angle is typically around 120 degrees. Refer to the official OSRAM datasheet for comprehensive specifications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0921
Everlight Electronics Co Ltd
LED SMD / Green 568nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess