EN
  • EN
  • DE

GW PSLR32.PM-LRLT-XX53-1

Part No GW PSLR32.PM-LRLT-XX53-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Chip White 5000K 70CRI 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061437-GW PSLR32.PM-LRLT-XX53-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW PSLR32.PM-LRLT-XX53-1 CAD Model

Description

The GW PSLR32.PM-LRLT-XX53-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for various lighting applications where high efficiency, long lifespan, and excellent color rendering are crucial.

Applications:

  • General Illumination
  • Indoor Lighting (e.g., Residential, Commercial)
  • Outdoor Lighting (e.g., Street Lighting, Architectural)
  • Retail Lighting
  • Display Lighting

Features:

  • Package Type: Surface Mount Device (SMD)
  • High Luminous Flux: Provides significant light output.
  • High Efficacy: Maximizes light output per watt.
  • Long Lifespan: Ensures extended operational life.
  • Compact Size: Small footprint allows for flexible design integration.
  • Excellent Color Rendering: Provides accurate and vibrant color reproduction.
  • Wide Viewing Angle: Offers broad light distribution.

Benefits:

  • Energy Savings: Reduces energy consumption with high efficiency.
  • Low Maintenance: Long lifespan minimizes the need for replacements.
  • Versatile Application: Suitable for a wide range of lighting scenarios.
  • Enhanced Visual Appeal: Accurate color rendering enhances the appearance of illuminated objects.
  • Easy Integration: Compact size allows for easy incorporation into various designs.
  • Reliable Performance: Offers consistent and stable light output over time.

Additional Details:

The GW PSLR32.PM-LRLT-XX53-1 LED is designed to provide a combination of high performance, efficiency, and excellent color rendering. Its robust design and consistent light output make it a valuable component for a wide range of lighting applications. For detailed specifications, thermal management guidelines, and application notes, consult the official OSRAM Opto Semiconductors datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED SMD / Green 568nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess