EN
  • EN
  • DE

GW DASPA1.EC-HPHR-5R8T-1-100-R18

Part No GW DASPA1.EC-HPHR-5R8T-1-100-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS P5 WARM WHT 3000K 2SMD / LED Lighting series White, Warm 3000K 3V 100mA 130° 1010 (2525 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series DURIS® P 5
Package Tape & Reel
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 32lm (28lm ~ 36lm)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 107 lm/W
CRI (Color Rendering Index) 80
Current - Max 250mA
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 1010 (2525 Metric)
Supplier Device Package SMD
Dimension 0.102" L x 0.087" W (2.60mm x 2.20mm)
Height - Seated (Max) 0.052" (1.31mm)
Thermal Resistance of Package 25°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names GWDASPA1ECHPHR5R8T1,475-2994-6,475-2994-1,Q65111A2350,475-2994-2,GW DASPA1.EC-HPHR-5R8T-1
Standard Package 600
Win Source Part Number 1061400-GW DASPA1.EC-HPHR-5R8T-1-100-R18
Ultra Librarian 3D Model Ultra Librarian GW DASPA1.EC-HPHR-5R8T-1-100-R18 CAD Model

Description

The ams-OSRAM USA Inc. GW DASPA1.EC-HPHR-5R8T-1-100-R18 is a white LED lighting that belongs to the Optoelectronics category.

  • Packaging: tape & reel
  • Standard Package: 600
  • Viewing Angle: 130°
  • Voltage - Forward (Vf) (Typ): 3V
  • CCT (K): 3000K
  • CRI (Color Rendering Index): 80
  • Dimension: 0.102" L x 0.087" W (2.60mm x 2.20mm)
  • Height: 0.052" (1.31mm)
  • Thermal Resistance of Package: 25°C/W
  • MSL Level: 2 (1 Year)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess