EN
  • EN
  • DE

CMW F9QA-P6-T4-0-810-R33-Z-NK

Part No CMW F9QA-P6-T4-0-810-R33-Z-NK
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED WHITE OSLUX / White LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series OSLUX® Phantom III
Package Bulk
Product Status Obsolete
Color White
Configuration Standard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CMWF9QA-P6-T4-0-810-R33-Z-NK,CMWF9QAP6T40810R33ZNK,CMW F9QA-P6-T4-0-810-R33-Z-NK-ND,Q65111A3811
Standard Package 1
Win Source Part Number 1052758-CMW F9QA-P6-T4-0-810-R33-Z-NK
Ultra Librarian 3D Model Ultra Librarian CMW F9QA-P6-T4-0-810-R33-Z-NK CAD Model

Description

The CMW F9QA-P6-T4-0-810-R33-Z-NK is a high-performance LED indicator manufactured by OSRAM Opto Semiconductors Inc. This discrete LED is designed to provide bright and reliable indication in a variety of applications.

Applications

  • Status Indicators: Used to indicate the status of equipment or systems.
  • Front Panel Indicators: Employed in front panels of electronic devices for visual feedback.
  • Backlighting: Used for backlighting displays and keypads.
  • Automotive Lighting: Can be used in automotive interior lighting and indicators.
  • Consumer Electronics: Found in various consumer electronics devices for indication purposes.

Features

  • High Brightness: Provides a clear and easily visible indication.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Robust Design: Designed to withstand harsh environmental conditions.

Benefits

  • Improved Visibility: High brightness ensures clear indication even in bright environments.
  • Reduced Maintenance: Long lifespan reduces the need for frequent replacements, saving time and money.
  • Energy Efficiency: Low power consumption helps to reduce energy costs and extend battery life in portable devices.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Reliable Operation: Robust design ensures reliable performance in a variety of environments.

Additional Details

The CMW F9QA-P6-T4-0-810-R33-Z-NK typically features a specific color output (check the datasheet for the exact color). The LED is designed for surface mounting and operates on a low voltage. The specific viewing angle and luminous intensity values can be found in the detailed datasheet provided by OSRAM. The LED is also RoHS compliant, indicating it is free from hazardous substances. Proper thermal management is crucial for maximizing the lifespan and performance of the LED. It is important to consult the datasheet for recommended drive current and thermal dissipation guidelines. ESD precautions should be observed when handling this component.

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Siemens
Multi TOPLED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess