EN
  • EN
  • DE

UC2842ADR2G

Part No UC2842ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Off-Line Controllers 52kHz 1A Current PWM w/96% Duty Cycle Max
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Operating Supply Voltage 30 V
Output Voltage 5.05 V
RoHS Compliant
Win Source Part Number 1151356-UC2842ADR2G
Categories PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2842ADR2G CAD Model

Description

ON Semiconductor UC2842ADR2G Product Overview

The UC2842ADR2G is a high-performance current mode PWM controller from ON Semiconductor, designed for off-line and DC-to-DC converter applications requiring precise current control and efficient power management. This integrated circuit is tailored to deliver low standby power and high-density power supply designs with minimal external components.

Key Features

  • Trimmed Oscillator: The oscillator frequency is trimmed to precise factory specifications, ensuring consistent performance across all units.
  • Current Mode Operation: Provides improved transient response, simplified loop compensation, and robust load protection.
  • Automatic Feed Forward Compensation: Enhances the response to input voltage changes, maintaining stable operation.
  • Pulse-by-Pulse Current Limiting: Offers immediate response to overcurrent conditions, protecting the device and the load from potential harm.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included to ensure the controller operates only when the supply voltage is sufficient.
  • Low Startup and Operating Current: Reduces power consumption during both the startup phase and normal operation, enhancing energy efficiency.

Applications

The UC2842ADR2G is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply Units for Computers and TVs
  • Battery Chargers
  • LED Drivers
  • Telecom Power Supplies

Product Specifications

This PWM controller is available in a compact 8-pin SOIC package, making it ideal for space-constrained applications. It operates over a wide temperature range and features a high frequency operation up to 500 kHz, allowing for smaller-sized components and reduced noise. The UC2842ADR2G is designed to interface seamlessly with a variety of external components, providing design flexibility and ease of integration into existing and new power systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the UC2842ADR2G is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring long-term stability and efficiency in your power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess