EN
  • EN
  • DE

UAA2016DG

Part No UAA2016DG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PWR CTLR ZERO VOLT SW 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Applications Electric Heating Systems
Operating Supply Current 900μA
Supply Voltage - Operating -10 V to -8 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 048403-UAA2016DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAA2016DG CAD Model

Description

ON Semiconductor UAA2016DG Zero-Voltage Switch Power Controller

The ON Semiconductor UAA2016DG is a versatile and robust zero-voltage switch power controller, specifically designed to enhance the performance and efficiency of switched-mode power supplies. This integrated circuit (IC) is tailored for use in applications such as motor control, lighting systems, and various household appliances, where power management is crucial.

Key Features

  • Zero-Voltage Switching (ZVS): The UAA2016DG enables ZVS which minimizes switching losses by ensuring that the power transistor switches at the zero crossing of the AC waveform. This feature significantly reduces electromagnetic interference (EMI) and enhances overall system efficiency.
  • Adjustable Dead Time: It offers an adjustable dead time control, allowing designers to optimize the power stage to match specific application requirements, thereby improving the power factor and reducing harmonic distortion.
  • Versatile Supply Voltage Range: This IC operates over a wide supply voltage range, accommodating various power levels and enabling its use in a broad array of applications.
  • Current Sensing: The UAA2016DG incorporates current sensing capabilities for overcurrent protection, ensuring safe operation under abnormal load conditions.
  • Under-Voltage Lockout (UVLO): With the integrated UVLO feature, the IC ensures that the power controller is operational only when the supply voltage is within an acceptable range, thus safeguarding the circuitry.

Applications

The UAA2016DG is suitable for a diverse range of applications. Its ability to manage power effectively makes it ideal for:

  • Switched-mode power supplies (SMPS)
  • Motor control units
  • Lighting systems including dimmers and ballasts
  • Heating systems
  • Various household appliances like washing machines and air conditioners

With its focus on energy efficiency and reliability, the ON Semiconductor UAA2016DG zero-voltage switch power controller is an excellent choice for designers looking to improve their power management solutions. Its comprehensive feature set ensures that it can meet the needs of a wide variety of power control applications.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess