EN
  • EN
  • DE

TCC-103B-RT

Part No TCC-103B-RT
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PTIC Control IC | IC CONTROLLER 32BIT 16CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Controller
Number of Channels 2
Resolution (Bits) 32 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.1V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, CSPBGA
Supplier Device Package 16-CSP (2.1x1.9)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265537-TCC-103B-RT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCC-103B-RT CAD Model

Description

The TCC-103B-RT from ON Semiconductor is a state-of-the-art integrated circuit designed for robust and efficient power management across a wide range of electronic applications. This advanced component is engineered to deliver high performance while ensuring reliability and durability in even the most demanding environments.

Key Features

  • High Efficiency: The TCC-103B-RT boasts an impressive efficiency rating, making it ideal for energy-sensitive projects where power conservation is paramount.
  • Thermal Management: With an integrated thermal protection feature, this device is capable of maintaining optimal operating temperatures, thus ensuring long-term stability and performance.
  • Compact Design: The small footprint of the TCC-103B-RT allows for its use in space-constrained applications, providing powerful performance without sacrificing valuable board space.
  • Voltage Regulation: This product offers precise voltage regulation, essential for maintaining consistent performance and protecting sensitive electronic components from voltage fluctuations.
  • Low Standby Power: The low standby power consumption of the TCC-103B-RT contributes to the overall energy efficiency of the end product, making it suitable for battery-operated devices.

Applications

The versatility of the TCC-103B-RT allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TCC-103B-RT is no exception. Manufactured to the highest standards, this product is designed to meet rigorous industry specifications for performance and reliability. Customers can trust the TCC-103B-RT to provide consistent operation over its intended lifespan, backed by ON Semiconductor's reputation as a leader in power management solutions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the TCC-103B-RT complies with various environmental standards. This ensures that the product is not only effective but also minimizes its ecological footprint, aligning with the global move towards more sustainable electronic components.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9108 $118.4040
200+ $0.8823 $176.4600
275+ $0.8539 $234.8225
350+ $0.8254 $288.8900
470+ $0.7400 $347.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess