EN
  • EN
  • DE

SZNUP2201MR6T1G

Part No SZNUP2201MR6T1G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description ESD / Surge Protector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Lead Free Yes
Number of Lines 2
Number of Pins 6
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 960252-SZNUP2201MR6T1G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZNUP2201MR6T1G CAD Model

Description

Product Overview: SZNUP2201MR6T1G

The SZNUP2201MR6T1G is a state-of-the-art ESD protection device manufactured by ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This product is an essential component for modern electronic systems that require robust protection against the potentially damaging effects of ESD.

Key Features

  • ESD Protection: The SZNUP2201MR6T1G offers exceptional ESD protection that meets or exceeds the IEC 61000-4-2 standard, ensuring that devices are shielded from electrostatic events.
  • Low Capacitance: With its ultra-low capacitance design, this component is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It features a low leakage current, making it suitable for battery-powered applications where power conservation is critical.
  • Bi-directional Protection: This device provides bi-directional protection, which simplifies circuit design by eliminating the need to specify the directionality of the transient.
  • Small Package Size: The SZNUP2201MR6T1G comes in a compact SOT-23 package, which is perfect for space-constrained applications.
  • RoHS Compliant: It is fully compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the SZNUP2201MR6T1G allows it to be used across a wide range of applications, including but not limited to:

  • USB Interfaces
  • HDMI Ports
  • Portable Electronics
  • High-Speed Data Lines
  • Wireless Communication Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZNUP2201MR6T1G is no exception. Each device is rigorously tested to ensure it meets the high standards expected from ON Semiconductor products. With its robust ESD protection and versatility, the SZNUP2201MR6T1G is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.6239
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess