EN
  • EN
  • DE

SZMMSZ4717T1G

Part No SZMMSZ4717T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 500MW SOD123 / Zener Diode 43 V 500 mW Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 43 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 nA @ 32.6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ,488-SZMMSZ4717T1GDKR,SZMMSZ4717T1G-ND,488-SZMMSZ4717T1GCT,488-SZMMSZ4717T1GTR
Standard Package 3,000
Win Source Part Number 978498-SZMMSZ4717T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4717T1G CAD Model

Description

ON Semiconductor SZMMSZ4717T1G - Zener Voltage Regulator Diode

The SZMMSZ4717T1G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed for providing a regulated voltage across a wide range of electronic applications. This surface-mount device is housed in a small and compact SOD-123 package, making it ideal for space-constrained applications.

Key Features:

  • Zener Voltage: The SZMMSZ4717T1G offers a Zener voltage of 7.5V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, making it suitable for a range of electronic devices.
  • Package Type: The device comes in a SOD-123 package, which is known for its small footprint and is widely used in portable and compact electronic assemblies.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the SZMMSZ4717T1G is built to meet high reliability standards, ensuring stable performance over its lifespan.
  • Temperature Stability: The device is designed to maintain its performance over a wide temperature range, making it suitable for applications that may experience varying operating conditions.

Applications:

The SZMMSZ4717T1G is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment

Quality and Environmental Compliance:

ON Semiconductor ensures that its products meet stringent quality standards. The SZMMSZ4717T1G is compliant with RoHS directives, indicating that it is manufactured without the use of hazardous substances. Additionally, the device is lead-free, contributing to environmental sustainability and making it suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess