EN
  • EN
  • DE

SZMMBZ5221BLT1G

Part No SZMMBZ5221BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 225MW SOT23-3 / Zener Diode 2.4 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMBZ5221BLT1GOSCT,SZMMBZ5221BLT1G-ND,SZMMBZ5221BLT1GOSTR,SZMMBZ5221BLT1GOSDKR
Standard Package 3,000
Win Source Part Number 1097649-SZMMBZ5221BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5221BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5221BLT1G Zener Diode

The SZMMBZ5221BLT1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to offer excellent voltage regulation with a nominal Zener voltage of 2.4V, making it an ideal component for voltage reference or voltage clamping applications in various electronic circuits.

Key Features

  • Zener Voltage (VZ): 2.4V
  • Power Dissipation (PD): 225 mW
  • Package: SOT-23-3 (TO-236)
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Tolerance: ±5%
  • ESD Capability: Human Body Model (HBM) Class 3B

The SZMMBZ5221BLT1G is designed in a compact SOT-23-3 surface-mount package, which makes it suitable for high-density PCB designs. Its small size does not compromise its performance, as it can handle a power dissipation of up to 225 mW, ensuring stable operation in various conditions. The device also features a tight tolerance level of ±5%, providing precise voltage regulation for sensitive electronic components.

With an extended operating temperature range from -55°C to +150°C, the SZMMBZ5221BLT1G is robust and capable of functioning in extreme environments, making it versatile for industrial, automotive, and consumer electronics applications. Furthermore, its ESD capability ensures that the diode is protected against electrostatic discharge events, enhancing its reliability and longevity in the field.

ON Semiconductor's commitment to quality is evident in the SZMMBZ5221BLT1G Zener diode, which is manufactured to meet high standards for performance and durability. Whether used for voltage stabilization, protection, or precision reference, this Zener diode is a reliable choice for engineers and designers seeking a component with consistent performance.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by ON Semiconductor. The SZMMBZ5221BLT1G is a testament to ON Semiconductor's dedication to providing electronic components that deliver performance and value to their customers.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess