EN
  • EN
  • DE

SZMM5Z6V8T1G

Part No SZMM5Z6V8T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 500MW SOD523 / Zener Diode 6.8 V 500 mW ±6% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±6%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZMM5Z6V8T1G,2156-SZMM5Z6V8T1G-OS,SZMM5Z6V8T1GOSDKR,SZMM5Z6V8T1GOSCT,SZMM5Z6V8T1GOSTR,SZMM5Z6V8T1G-ND
Standard Package 3,000
Win Source Part Number 961815-SZMM5Z6V8T1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z6V8T1G CAD Model

Description

The SZMM5Z6V8T1G is a high-performance Zener diode manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to provide a precise voltage reference and excellent stability, making it suitable for a variety of applications such as voltage regulation, surge suppression, and voltage clamping.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the SZMM5Z6V8T1G offers excellent voltage regulation capabilities, ensuring a stable voltage supply for sensitive electronic components.
  • Power Dissipation: This device is capable of dissipating up to 500 mW of power, which helps to maintain optimal performance even under high load conditions.
  • Package: The SZMM5Z6V8T1G is available in a compact SOD-123 surface-mount package, making it ideal for space-constrained applications.
  • Tolerance: Featuring a tight tolerance of ±5%, this Zener diode provides reliable and consistent performance.
  • Surge Current Specification: It is designed to withstand surge currents, enhancing its robustness and reliability in transient conditions.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring functionality across various environmental conditions.

Applications

The SZMM5Z6V8T1G is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Consumer Electronics
  • Telecommunications
  • Power Management Circuits
  • Industrial Equipment
  • Automotive Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SZMM5Z6V8T1G is manufactured with the highest standards and has undergone rigorous testing to ensure its performance and durability. With its robust construction and ON Semiconductor's reputation for reliability, this Zener diode is an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0790 $58.0650
1,780+ $0.0649 $115.5220
2,760+ $0.0628 $173.3280
3,800+ $0.0609 $231.4200
4,915+ $0.0588 $289.0020
6,580+ $0.0527 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess