EN
  • EN
  • DE

SZESD7462N2T5G

Part No SZESD7462N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 16VWM 47VC 2X2DFN / 47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V (Max)
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 47V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number SZESD7462
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7462N2T5GOSDKR,SZESD7462N2T5GOSCT,SZESD7462N2T5GOSTR
Standard Package 8,000
Win Source Part Number 958771-SZESD7462N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7462N2T5G CAD Model

Description

ON Semiconductor SZESD7462N2T5G Product Overview

The ON Semiconductor SZESD7462N2T5G is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from electrostatic shocks. This compact and robust diode is tailored for high-speed data lines and signal interfaces, providing a shield against transient voltage spikes that can cause irreversible damage to integrated circuits.

Key Features and Benefits

  • Low Capacitance: The SZESD7462N2T5G boasts ultra-low capacitance, typically around 0.5 pF, which is essential for maintaining signal integrity in high-speed applications without compromising data rates.
  • ESD Protection: It offers superb ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Small Package Size: Encased in the SOD-962 package, the device is incredibly compact, making it suitable for space-constrained applications.
  • Low Clamping Voltage: Upon encountering a transient voltage spike, the SZESD7462N2T5G reacts swiftly with a low clamping voltage, thereby reducing the stress on the protected circuit.
  • High Reliability: With its robust design, the device ensures a high level of reliability and longevity, which is crucial for maintaining the overall durability of electronic systems.
  • RoHS Compliant: The SZESD7462N2T5G is RoHS compliant, adhering to environmental standards and reducing the use of hazardous substances in electronics.

Applications

The ON Semiconductor SZESD7462N2T5G is versatile and can be implemented across a wide range of applications. It is particularly well-suited for protecting high-speed data lines such as USB 2.0, HDMI, Thunderbolt, and other serial and parallel interfaces. Additionally, it is also ideal for safeguarding sensitive components in wireless communications, portable electronics, and computer peripherals.

Conclusion

With its combination of low capacitance, high ESD protection, compact size, and high reliability, the ON Semiconductor SZESD7462N2T5G is an excellent choice for designers looking to bolster the ESD defenses of their high-speed electronic devices. Its compliance with industry standards and environmental regulations further ensures that it is a responsible and forward-thinking solution for modern electronic protection needs.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8059 $52.3835
155+ $0.6613 $102.5015
235+ $0.6406 $150.5410
325+ $0.6200 $201.5000
420+ $0.5993 $251.7060
560+ $0.5373 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess