The SZ2845T3G is a versatile and robust P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver high performance for a wide range of applications, making it a preferred choice for engineers and designers alike.
Key Features
- Low RDS(on): The device boasts a low on-resistance, which translates to reduced power losses and enhanced efficiency in electronic circuits.
- High Power Dissipation: With an impressive power dissipation capability, the SZ2845T3G can handle higher currents and power levels, making it suitable for demanding applications.
- Small Footprint: Packaged in a compact SOT-223, it occupies minimal space on a PCB, enabling high-density board designs.
- Thermal Stability: The MOSFET is designed to maintain its performance across a wide temperature range, ensuring reliability in various operating conditions.
- RoHS Compliant: Adhering to environmental standards, the SZ2845T3G is RoHS compliant, minimizing the environmental impact of electronic components.
Applications
The SZ2845T3G is suitable for a variety of applications, including but not limited to:
- Power management circuits
- Load switch applications
- Battery-powered devices
- DC/DC converters
- Motor control systems
Technical Specifications
| Parameter |
Value |
| VDS |
-30V |
| ID |
-9.7A |
| Power Dissipation |
2.5W |
| Operating Temperature Range |
-55°C to +150°C |
The SZ2845T3G from ON Semiconductor exemplifies high-quality engineering with its robust design and exceptional performance characteristics. Whether for industrial, commercial, or consumer applications, this P-Channel MOSFET stands out as a reliable and efficient solution for electronic circuit designs.