EN
  • EN
  • DE

SZ1SMB5932BT3G

Part No SZ1SMB5932BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 3W SMB / Zener Diode 20 V 3 W ±5% Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZ1SMB5932BT3G-OS,ONSONSSZ1SMB5932BT3G
Standard Package 2,500
Win Source Part Number 973847-SZ1SMB5932BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5932BT3G CAD Model

Description

The ON Semiconductor SZ1SMB5932BT3G is a high-quality Zener voltage regulator diode, designed to provide excellent performance for a wide range of applications. This robust diode is engineered to offer voltage regulation with minimum voltage drift over time, ensuring reliable operation and long-term stability.

Key Features

  • Voltage Range: This Zener diode offers a nominal voltage range, making it versatile for various voltage regulation scenarios.
  • Power Dissipation: With a power dissipation capability, it can withstand moderate power levels while maintaining stability.
  • Surface Mount Package: The SMB (DO-214AA) package allows for efficient PCB space utilization and is suitable for automated assembly processes.
  • High Surge Capability: It can handle surge currents effectively, protecting circuits from voltage spikes and transients.
  • Thermal Stability: The SZ1SMB5932BT3G is designed to operate reliably over a broad temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The SZ1SMB5932BT3G is ideal for a range of applications where voltage regulation and protection are critical. Common uses include:

  • Power supply circuits
  • Voltage reference
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the SZ1SMB5932BT3G is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

The SZ1SMB5932BT3G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4460 $57.9800
320+ $0.3659 $117.0880
490+ $0.3545 $173.7050
675+ $0.3430 $231.5250
875+ $0.3316 $290.1500
1,170+ $0.2973 $347.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess