EN
  • EN
  • DE

STK672-530

Part No STK672-530
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.2A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 42 V
Temperature Range - Operating 0°C to 105°C (TC)
Mounting Through Hole
Case / Package 12-SIP
Win Source Part Number 1103163-STK672-530
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK672-530 CAD Model

Description

ON Semiconductor STK672-530 Stepper Motor Driver

The ON Semiconductor STK672-530 is a highly-integrated, high-efficiency stepper motor driver designed for driving a two-phase bipolar stepper motor. This unipolar stepper motor driver IC is a perfect solution for applications requiring precise motor control such as in office automation machines, factory automation equipment, and various consumer electronics.

Key Features:

  • Integrated Unipolar Stepper Motor Driver: The STK672-530 integrates control logic and a power stage to drive a two-phase bipolar stepper motor, simplifying design and reducing component count.
  • High Voltage and Current Ratings: With an operating voltage range from 10V to 46V and an output current rating of up to 2A, the STK672-530 can handle a wide range of stepper motors.
  • Micro-Stepping Support: It supports various stepping modes, including full-step, half-step, quarter-step, and eighth-step, providing smooth and precise motor control.
  • Built-in Protection Features: The device includes multiple protection features such as thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), ensuring reliable operation under various conditions.
  • Compact Design: Packaged in a multi-power hybrid IC, the STK672-530 offers a compact solution for space-constrained applications.

Applications:

  • Office Automation Machines (Printers, Copiers, Scanners)
  • Factory Automation Equipment
  • 3D Printers
  • Robotics
  • CNC Machines

The STK672-530 from ON Semiconductor provides designers with a robust and efficient solution for controlling stepper motors. Its ease of use, combined with advanced features, makes it an ideal choice for a wide range of stepper motor applications. Whether you are developing a high-precision positioning system or a reliable drive mechanism, the STK672-530 offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3560 $63.5600
23+ $5.2148 $119.9404
35+ $5.0520 $176.8200
48+ $4.8891 $234.6768
62+ $4.7263 $293.0306
82+ $4.2377 $347.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess