EN
  • EN
  • DE

STK5Q4U340J-E

Part No STK5Q4U340J-E
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Intelligent Power Module (IPM), 600 V, 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025007-STK5Q4U340J-E
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK5Q4U340J-E CAD Model

Description

The ON Semiconductor STK5Q4U340J-E is a sophisticated Intelligent Power Module (IPM) designed to deliver high-efficiency power control in a compact package. This module is part of ON Semiconductor's esteemed STK series, renowned for its integration of advanced IGBTs with control and protection circuitry. The STK5Q4U340J-E is engineered to cater to the demanding requirements of modern electronic applications, including motor drives, air conditioners, and renewable energy inverters.

Key Features

  • Integrated Design: The STK5Q4U340J-E combines power and control components in a single package, reducing the complexity of the design and improving reliability.
  • High Voltage Rating: With a built-in IGBT that can handle voltages up to 600V, this IPM is suitable for a wide range of high-voltage applications.
  • Current Capacity: It offers a robust current rating, ensuring it can support applications with significant power requirements.
  • Protection Features: The module includes various protection features such as overcurrent, overtemperature, and under-voltage lockout, safeguarding the system and enhancing operational safety.
  • High-Efficiency Operation: The STK5Q4U340J-E is designed for high-efficiency operation, which helps to minimize energy loss and heat generation.
  • Compact Footprint: Despite its powerful performance, this IPM boasts a compact design, making it an ideal solution for space-constrained applications.

Applications

The STK5Q4U340J-E is versatile and can be utilized in a variety of applications. Its high efficiency and power density make it particularly well-suited for:

  • AC motor drives
  • Air conditioning units
  • Renewable energy systems, including solar inverters
  • Uninterruptible power supplies (UPS)
  • Industrial automation systems

ON Semiconductor's STK5Q4U340J-E represents a fusion of performance, efficiency, and reliability, encapsulating the company's commitment to providing advanced power solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess