EN
  • EN
  • DE

STK531367AE

Part No STK531367AE
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Motor/Motion/Ignition Controllers And Drivers 3Phase Inverter Hic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 997105-STK531367AE
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK531367AE CAD Model

Description

The STK531367AE from ON Semiconductor is a highly sophisticated and reliable integrated circuit designed for a range of electronic applications. This advanced component is a testament to ON Semiconductor's commitment to delivering high-quality, performance-driven products that meet the evolving needs of modern technology.

Key Features

  • High Integration: The STK531367AE integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifying the circuit design.
  • Power Efficiency: Designed with power efficiency in mind, this IC ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Robust Thermal Management: The device is engineered to manage heat effectively, ensuring reliable performance even under high load conditions.
  • Durability: The STK531367AE is built to withstand harsh environments and is resistant to common industrial stresses such as vibrations and temperature fluctuations.

Applications

The versatility of the STK531367AE allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power management solutions
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Technical Specifications

The STK531367AE boasts a range of technical features that ensure its performance is both reliable and consistent:

  • Operational at a wide range of temperatures
  • Compliance with industry standards for quality and reliability
  • Optimized for low-power consumption
  • Compact package for easy integration into various designs

Quality and Support

ON Semiconductor provides comprehensive technical support for the STK531367AE, including detailed documentation and customer service. The company's rigorous quality assurance processes ensure that each IC meets the highest standards before it reaches the customer.

With its combination of integration, efficiency, and durability, the STK531367AE from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess