EN
  • EN
  • DE

STK412-400-E

Part No STK412-400-E
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Reel / Af Power Amplifie
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096988-STK412-400-E
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK412-400-E CAD Model

Description

ON Semiconductor STK412-400-E Audio Power Amplifier

The ON Semiconductor STK412-400-E is a high-quality audio power amplifier IC designed to deliver outstanding audio performance for a wide range of consumer electronics. This integrated circuit is part of ON Semiconductor's STK series, which is renowned for its reliability, efficiency, and superior sound reproduction capabilities. The STK412-400-E is particularly well-suited for applications requiring high power output without compromising on sound clarity and fidelity.

Key Features

  • High Power Output: The STK412-400-E is capable of delivering significant power, making it an ideal choice for high-performance audio systems.
  • Improved Thermal Design: The IC incorporates an advanced thermal design that ensures stable operation even under high load conditions. This feature helps to prevent overheating and extends the life of the amplifier.
  • Low Harmonic Distortion: With its low harmonic distortion, the STK412-400-E ensures that the audio output is clear and precise, providing listeners with an immersive audio experience.
  • Multiple Output Configurations: The device supports various output configurations, allowing designers to use it in different types of audio applications, from simple stereo systems to more complex multi-channel setups.

Applications

The STK412-400-E is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • High-fidelity audio components
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

The technical specifications of the STK412-400-E make it a robust choice for demanding audio applications:

  • Power Output: High power capabilities suitable for demanding audio environments
  • Load Impedance: Flexible impedance handling to accommodate a range of speaker types
  • Supply Voltage: Designed to operate at a voltage that is commonly found in audio equipment
  • Frequency Response: Wide frequency response to ensure accurate reproduction of audio signals
  • Total Harmonic Distortion (THD): Minimized THD for clear and undistorted sound

Overall, the ON Semiconductor STK412-400-E is a top-of-the-line audio amplifier IC that offers the perfect blend of power, performance, and reliability for audiophiles and professional audio designers alike. Its robust design and superior sound quality make it an excellent choice for high-end audio applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess