The ON Semiconductor SR5101T3 is a state-of-the-art Schottky Barrier Rectifier designed for high-efficiency power conversion applications. This high-performance rectifier is well-suited for a variety of electronic devices and power systems where low forward voltage drop and fast switching are critical.
Key Features
- Low Forward Voltage Drop: The SR5101T3 offers a very low forward voltage drop, which results in reduced power loss and improved efficiency, making it ideal for high-frequency rectification and freewheeling applications in switching power supplies.
- High Current Capability: With its robust design, the SR5101T3 can handle high levels of current without performance degradation, ensuring reliability in demanding conditions.
- Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability through transient protection, safeguarding the device from high-voltage spikes.
- Low Power Loss: The device's efficient operation translates into lower power loss, which benefits end-products by reducing thermal stress and improving overall energy consumption.
Applications
The versatility of the SR5101T3 makes it suitable for a wide range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Product Specifications
| Parameter |
Value |
| Package |
DO-214AB (SMC) |
| Peak Repetitive Reverse Voltage |
100 V |
| Average Rectified Forward Current |
5 A |
| Operating Temperature Range |
-55°C to +150°C |
The ON Semiconductor SR5101T3 Schottky Barrier Rectifier is a robust and reliable component that offers designers a compact, high-efficiency solution for their rectification needs. Its superior performance and durability make it an excellent choice for the most challenging electronic designs.