The SR10050-TBM-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a Schottky barrier rectifier that is designed for high-efficiency power conversion applications. It is a preferred choice for engineers and designers who are looking to enhance system performance while minimizing power losses.
Key Features
- Low Forward Voltage Drop: The SR10050-TBM-E boasts a low forward voltage drop, which significantly reduces power losses during operation, making it ideal for high-frequency rectification and power supply applications.
- High Current Capability: With its ability to handle high currents, this component is well-suited for applications that demand robust performance and reliability.
- Thermal Performance: The SR10050-TBM-E is designed with superior thermal performance in mind, ensuring that it operates efficiently even under high-temperature conditions.
- Surface Mount Package: This product comes in a surface-mount package, which allows for a compact design and simplifies the assembly process on printed circuit boards (PCBs).
- RoHS Compliant: In line with environmental standards, the SR10050-TBM-E is RoHS compliant, making it an environmentally friendly choice for your electronic designs.
Applications
The versatile nature of the SR10050-TBM-E makes it suitable for a wide range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
The SR10050-TBM-E has the following technical specifications:
- Maximum Repetitive Reverse Voltage (VRRM): 100 V
- Maximum Average Forward Rectified Current (IF(AV)): 5 A
- Operating Junction Temperature Range: -55°C to +150°C
- Package: SMB (DO-214AA)
With its robust design and high efficiency, the SR10050-TBM-E from ON Semiconductor is an excellent choice for engineers looking to improve the performance and reliability of their power management systems.