EN
  • EN
  • DE

SPM3227-TF

Part No SPM3227-TF
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 338846-SPM3227-TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPM3227-TF CAD Model

Description

ON Semiconductor SPM3227-TF Overview

The ON Semiconductor SPM3227-TF is a cutting-edge power management integrated circuit (PMIC) designed for high-efficiency applications. This versatile component is a perfect solution for designers looking to improve power performance in compact electronic devices. The SPM3227-TF is specially crafted to meet the rigorous demands of modern portable and wearable technology, where space is at a premium and power efficiency is paramount.

Key Features

  • High Efficiency: The SPM3227-TF boasts an outstanding efficiency rate, which significantly reduces energy consumption and heat generation, thereby extending the battery life of portable devices.
  • Compact Size: With its small footprint, the SPM3227-TF is an ideal choice for space-constrained applications, allowing for more room for other critical components or enabling smaller overall device design.
  • Thermal Performance: Engineered for optimal thermal performance, the SPM3227-TF ensures reliable operation even under high load conditions, making it suitable for high-performance electronics.
  • Flexible Applications: This PMIC is tailored for a wide range of applications, including but not limited to smartphones, tablets, wearable devices, and other portable electronics that require efficient power management.
  • Advanced Protection: The SPM3227-TF comes with built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the device and its connected components.

Technical Specifications

The SPM3227-TF operates over a broad input voltage range, making it suitable for various battery technologies and power supplies. Its high switching frequency allows for the use of smaller external components, reducing the overall solution size. The PMIC's output voltage is programmable, which provides design flexibility to match the specific needs of the application.

Applications

The versatility of the SPM3227-TF makes it an excellent choice for a multitude of applications where efficiency and compact design are crucial. It is particularly well-suited for powering CPUs, GPUs, and other processor-intensive components in mobile devices. Additionally, its robust protection features make it a reliable option for sensitive electronics that require consistent and safe power delivery.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess