The SPI-235-18.687B.70 is a high-performance integrated circuit from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications in the electronics industry, including but not limited to, power management, automotive, consumer electronics, and industrial systems.
Key Features
- High Precision: The SPI-235-18.687B.70 offers exceptional accuracy and stability, making it suitable for applications that require precise voltage and current control.
- Durability: Built to withstand harsh conditions, this product operates reliably over a wide temperature range and in challenging environments.
- Energy Efficiency: With ON Semiconductor's focus on energy-efficient solutions, this integrated circuit helps reduce power consumption, making it an environmentally friendly choice.
- Compact Design: Its small form factor enables it to be integrated into space-constrained applications without compromising performance.
- Easy Integration: The SPI-235-18.687B.70 is designed for easy implementation into various circuit designs, providing flexibility to engineers and designers.
Applications
The versatility of the SPI-235-18.687B.70 allows it to be used across a diverse set of applications. It is particularly well-suited for:
- Automotive electronics such as engine control units and infotainment systems
- Power supply units where stable and efficient power delivery is critical
- Consumer electronics including smartphones, tablets, and laptops
- Industrial automation systems requiring robust and precise components
Technical Specifications
| Parameter |
Value |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
Surface-Mount |
| Lead-Free Status |
Compliant |
| RoHS Status |
Compliant |
ON Semiconductor's commitment to quality ensures that the SPI-235-18.687B.70 meets stringent industry standards for reliability and performance. For detailed product specifications, technical documents, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.