EN
  • EN
  • DE

SPAK56F826BU80

Part No SPAK56F826BU80
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 338057-SPAK56F826BU80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPAK56F826BU80 CAD Model

Description

The SPAK56F826BU80 is a robust microcontroller unit (MCU) from ON Semiconductor, designed to meet the demanding needs of automotive and industrial applications. This high-performance MCU is based on the 32-bit CPU32+ core architecture, making it an ideal choice for applications that require complex computations and precise control.

Key Features

  • High-performance 32-bit CPU32+ Core: The SPAK56F826BU80 is built around a powerful 32-bit CPU32+ core, which provides the computational horsepower necessary for intensive tasks.
  • Operating Frequency: This MCU operates at a frequency of up to 80 MHz, delivering the speed required for real-time processing and control.
  • Memory: Equipped with ample memory, it includes integrated flash memory and RAM to support a wide range of applications without the need for external memory components.
  • Advanced Timer Units: Multiple timer units are available for precise event management and timing operations, which are essential for control systems.
  • Robust I/O Capabilities: The SPAK56F826BU80 provides a variety of input/output options to interface with sensors, actuators, and other peripherals.
  • Communication Interfaces: A range of communication interfaces such as CAN, SPI, and I2C are supported, enabling the MCU to connect with other devices in a system and ensuring versatile connectivity.

Applications

The SPAK56F826BU80 MCU is designed for applications where reliability and performance are critical. It is particularly well-suited for:

  • Automotive control systems, including engine management and transmission control
  • Industrial automation, such as robotics and process control
  • Embedded systems requiring high-speed data processing and real-time control

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SPAK56F826BU80 is no exception. It is manufactured to the highest standards to ensure reliable operation in harsh environments and under extreme conditions. This MCU is an ideal solution for designers looking for a dependable and high-performing microcontroller for their next project.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess