EN
  • EN
  • DE

SN74LS86MEL

Part No SN74LS86MEL
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description 4-ch, 2-input, 4.75-V to 5.25-V bipolar XOR (exclusive OR) gates 14-SO 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095131-SN74LS86MEL
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS86MEL CAD Model

Description

The SN74LS86MEL is a high-performance device from ON Semiconductor, designed to meet the needs of a wide range of digital applications. This integrated circuit is a member of the 74LS logic family, which is renowned for its low power consumption and high-speed operation. The SN74LS86MEL is a Quadruple 2-Input Exclusive OR Gate, which provides the essential function of comparing two 2-bit binary numbers and outputting a high level when the inputs are different.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: Four 2-Input Gates
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package: SOIC-14 (Surface Mount)
  • Switching Characteristics: High-speed operation with typical propagation delay times as low as 8ns
  • Power Dissipation: Low power consumption makes it suitable for battery-operated and energy-saving electronics

Applications

The versatility of the SN74LS86MEL allows it to be used in a variety of digital circuits and systems. Common applications include:

  • Binary comparators
  • Parity generators and checkers
  • Control circuitry in microprocessors and microcontrollers
  • Logic function generators
  • Signal gating

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SN74LS86MEL is manufactured with the company's rigorous standards, ensuring reliable performance and longevity in the field. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Ordering and Packaging

Each SN74LS86MEL device comes in a SOIC-14 package, which is ideal for surface-mounted technology (SMT) assembly processes. The product is available in tube or tape and reel packaging, facilitating efficient handling and placement during mass production. For ordering information and detailed specifications, customers should consult the datasheet or contact ON Semiconductor's sales representatives.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess