EN
  • EN
  • DE

SN54LS55J

Part No SN54LS55J
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 330463-SN54LS55J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS55J CAD Model

Description

Product Overview: SN54LS55J - ON Semiconductor

The SN54LS55J, crafted by the renowned manufacturer ON Semiconductor, is a versatile and robust integrated circuit that finds its place in various digital applications. This particular component is a part of the LS (Low-power Schottky) series, which is well-known for its exceptional balance between speed and power consumption, making it an ideal choice for high-performance electronic systems.

Key Features

  • Dual 2-Wide 2-Input Multiplexer: The SN54LS55J is designed with dual multiplexers, each having two inputs and a wide range of selection capabilities. This allows for flexible routing of signals within digital circuits, enhancing the overall design versatility.
  • Low Power Consumption: As a member of the LS series, this IC ensures minimal power draw, which is critical for energy-sensitive applications and contributes to the system's efficiency.
  • High-Speed Performance: Despite its low power usage, the SN54LS55J does not compromise on speed, providing swift switching times that are essential for applications requiring quick signal processing.
  • Durable Ceramic Package: Encased in a robust ceramic package, the SN54LS55J is designed for reliability and longevity, withstanding harsh conditions and ensuring stable operation over an extended period.
  • Military Specifications: The device is built to meet military specifications, offering enhanced performance and reliability in demanding environments.

Applications

The SN54LS55J is suitable for a wide array of applications due to its versatile nature. It is commonly used in:

  • Data routing and signal selection
  • Control systems
  • Communication systems
  • Instrumentation
  • Military and aerospace electronics

Technical Specifications

With its dual multiplexer configuration, the SN54LS55J operates within a voltage range typical for LS series ICs. It is designed to interface seamlessly with TTL logic families. The ceramic package not only ensures the protection of the device but also complies with the stringent requirements for military-grade components.

In conclusion, the SN54LS55J from ON Semiconductor is a high-quality, reliable integrated circuit that is an essential building block in complex digital systems requiring high-speed data processing and low power consumption. Its adherence to military specifications further underscores its suitability for applications where failure is not an option.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess