EN
  • EN
  • DE

SMSF1231XT1

Part No SMSF1231XT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 329743-SMSF1231XT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMSF1231XT1 CAD Model

Description

The SMSF1231XT1 is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to cater to the demanding needs of modern electronic applications, providing both reliability and performance.

Key Features

  • High Switching Speed: The SMSF1231XT1 offers rapid switching capabilities, which is essential for high-frequency applications. This feature ensures minimal energy loss and improved overall efficiency.
  • Low On-Resistance: With an exceptionally low on-resistance, this device reduces power dissipation, thus enhancing its performance in power management tasks.
  • Small Form Factor: The compact design of the SMSF1231XT1 makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their circuits without compromising on functionality.
  • Energy Efficiency: ON Semiconductor's commitment to energy efficiency is evident in the SMSF1231XT1, which operates with a low threshold voltage to minimize power usage.
  • Durability: Built to withstand harsh conditions, the SMSF1231XT1 is characterized by its robustness and longevity, ensuring it can handle the rigors of extended use in various environments.

Applications

The versatile nature of the SMSF1231XT1 allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Switching Regulators

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality, and the SMSF1231XT1 is no exception. It is manufactured under stringent quality control standards, ensuring that each device meets the high expectations of customers in terms of both reliability and performance. With the SMSF1231XT1, designers and engineers can confidently create systems that not only perform well but also stand the test of time.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess