The ON Semiconductor SMSC1368T3 is a cutting-edge, high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications. This rectifier is part of the robust SMSC series that is well-suited for a variety of applications, including power supply, converter, and high-frequency inverters.
Key Features
- Low Forward Voltage Drop: The SMSC1368T3 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Capability: This component has an excellent surge handling capacity, ensuring reliable performance during transient conditions.
- Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, which is essential for applications requiring a durable power rectifier.
- High Current Capacity: With its ability to handle high levels of current, the SMSC1368T3 is suitable for power-intensive applications.
- Low Power Loss: The low power loss characteristics of this Schottky Barrier Rectifier make it an energy-efficient choice for a wide range of electronic systems.
Applications
The versatility of the SMSC1368T3 allows it to be used in numerous applications. It is particularly well-suited for:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
The SMSC1368T3 offers a comprehensive set of technical specifications that ensure its suitability for a wide range of applications:
- Package: SMC (Surface-Mounted Device)
- Peak Repetitive Reverse Voltage (Vrrm): 60V
- Average Rectified Forward Current (Io): 1A
- Maximum Operating Temperature: -55°C to +150°C
- RoHS Compliant: Yes
In conclusion, the ON Semiconductor SMSC1368T3 is a reliable and efficient solution for designers seeking a Schottky Barrier Rectifier that offers both high performance and versatility. Its robust design and technical prowess make it an ideal choice for a wide array of electronic applications.