EN
  • EN
  • DE

SMF54AT1G

Part No SMF54AT1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 63.1 V
Height 1 mm
Lead Free Yes
Length 2.9 mm
Power Rating 200 W
RoHS Compliant
Voltage Rating (DC) 54 V
Width 1.8 mm
Win Source Part Number 966469-SMF54AT1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMF54AT1G CAD Model

Description

ON Semiconductor SMF54AT1G - Surface Mount Zener Diodes

The ON Semiconductor SMF54AT1G is a robust surface mount Zener diode designed for applications requiring voltage regulation and voltage clamping. This high-performance diode is housed in a compact SOD-123 flat lead package, making it an ideal choice for space-constrained applications. With its precise voltage control and high reliability, the SMF54AT1G is suitable for a wide range of industrial, commercial, and consumer electronics applications.

Key Features

  • Voltage Range: The SMF54AT1G offers a Zener voltage range of 5.4V, making it suitable for providing a regulated voltage in various circuits.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle moderate power levels, making it suitable for a variety of electronic circuits.
  • Package: The device comes in a small and efficient SOD-123 package, which is designed to optimize board space without compromising performance.
  • High Surge Capability: The diode is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the durability of the end application.
  • Low Leakage Current: It features low leakage current, which improves the overall efficiency of the circuit by minimizing power loss.
  • RoHS Compliant: The SMF54AT1G is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The ON Semiconductor SMF54AT1G is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial and automation control systems
  • Automotive electronic systems
  • Power management solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF54AT1G is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of modern electronic devices. Its reliability makes it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

Overall, the SMF54AT1G from ON Semiconductor is a high-quality Zener diode that offers stable performance, compact size, and flexibility for various electronic applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess