EN
  • EN
  • DE

SMD-2-TRM-E

Part No SMD-2-TRM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328798-SMD-2-TRM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD-2-TRM-E CAD Model

Description

The ON Semiconductor SMD-2-TRM-E is a high-performance, surface-mount device designed for a range of electronic applications. This product is known for its reliability and efficiency, making it an ideal choice for designers who require a robust component for their electronic circuits.

Key Features

  • Surface-Mount Device: The SMD-2-TRM-E is designed for surface mounting, which allows for a more compact and streamlined PCB design. This is particularly beneficial for modern electronics where space is at a premium.
  • High Reliability: ON Semiconductor has a reputation for producing components that offer long service life and stable performance, and the SMD-2-TRM-E is no exception. It is built to withstand challenging conditions and maintain functionality.
  • Energy Efficient: This device is engineered to operate with minimal power loss, contributing to the energy efficiency of the overall system. It is suitable for applications where power conservation is critical.
  • Wide Operating Temperature Range: The SMD-2-TRM-E can function effectively across a broad temperature range, ensuring reliability in various environments and applications.

Applications

The versatility of the SMD-2-TRM-E makes it suitable for a wide array of applications, including but not limited to:

  • Power management circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

The SMD-2-TRM-E boasts technical specifications that cater to demanding electronic designs:

  • Package Type: SMD (Surface-Mount Device)
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Standards: Compliant with industry quality and performance standards

Conclusion

The ON Semiconductor SMD-2-TRM-E is a testament to the company's commitment to providing high-quality, durable, and efficient electronic components. With its robust feature set and flexible application range, it stands as a top choice for engineers and designers looking to enhance their electronic products.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess