EN
  • EN
  • DE

SMBT1569LT1

Part No SMBT1569LT1
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996051-SMBT1569LT1
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBT1569LT1 CAD Model

Description

ON Semiconductor SMBT1569LT1 Bipolar Junction Transistor

The ON Semiconductor SMBT1569LT1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering a balanced combination of speed, gain, and power handling capabilities. The SMBT1569LT1 is a reliable choice for designers looking for a transistor that can deliver consistent performance in various circuits.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: Comes in a compact SOT-23 surface-mount package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to 15 V, making it suitable for a range of low to medium voltage requirements.
  • Collector Current (IC): Offers a continuous collector current of up to 100 mA, which is adequate for various signal processing tasks.
  • Gain Bandwidth Product (fT): Features a gain bandwidth product of 1 GHz, ensuring high-frequency performance for RF and fast switching applications.
  • DC Current Gain (hFE): Boasts a high DC current gain, providing effective current amplification in circuit designs.

Applications

The SMBT1569LT1 is engineered to meet the requirements of a diverse set of applications. It can be used in:

  • General-purpose amplification circuits
  • Switching applications
  • Audio amplifiers
  • Signal processing
  • RF amplifiers
  • Driver stages in Hi-Fi equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBT1569LT1 is no exception. It is manufactured with high-quality materials and tested to ensure reliability in operation. This transistor is a dependable component that can withstand the rigors of continuous use in commercial, industrial, and even high-demand environments.

In summary, the ON Semiconductor SMBT1569LT1 NPN BJT is an excellent choice for designers and engineers looking to incorporate a robust and efficient transistor into their electronic designs. Its compact form factor, impressive electrical characteristics, and versatility make it an essential component in the semiconductor market.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess