ON Semiconductor SMBR40E01T1 Power Rectifier
The ON Semiconductor SMBR40E01T1 is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This rectifier is housed in a compact SMB package, which is ideal for space-constrained applications while offering robust thermal performance and reliability.
Key Features
- Forward Current: The device has a forward current rating of 4.0 Amperes, making it suitable for handling moderate power requirements in electronic circuits.
- Low Forward Voltage Drop: With a low forward voltage drop, typically around 0.375 Volts at 4.0 Amperes, this rectifier ensures high efficiency and reduces thermal stress in the application.
- High Surge Capability: The SMBR40E01T1 is capable of withstanding surge currents, which is critical for protecting circuits against sudden spikes in voltage or current.
- Operating Junction Temperature: It operates over a wide temperature range with a maximum junction temperature of 150°C, ensuring reliability in various operating conditions.
- Package: The device is provided in an SMB (Surface Mount Bi-directional) package, which offers a compact footprint and is suitable for automated assembly processes.
Applications
The ON Semiconductor SMBR40E01T1 is versatile and can be used in a variety of applications, including:
- DC power supplies
- Power management systems
- Automotive applications
- High-frequency rectification
- Free-wheeling diodes in converters and inverters
- Energy harvesting systems
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The SMBR40E01T1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain hazardous materials commonly found in electronics. This compliance ensures that the product is suitable for use in a wide range of consumer and industrial markets that are sensitive to environmental concerns.
In summary, the SMBR40E01T1 from ON Semiconductor is a robust and efficient solution for designers looking to improve power efficiency and thermal performance in their applications. Its combination of low forward voltage, high surge capability, and compact packaging make it an excellent choice for a variety of power rectification needs.