EN
  • EN
  • DE

SMBF8806LT1G

Part No SMBF8806LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327871-SMBF8806LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBF8806LT1G CAD Model

Description

The SMBF8806LT1G is a high-performance, surface-mountable, N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is engineered to deliver efficient power management and control across a wide range of applications, making it an ideal choice for designers looking to optimize their power circuitry.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, the SMBF8806LT1G is suitable for high-frequency applications, contributing to improved performance and reduced switching losses.
  • Surface-Mount Package: The compact SOT-23 package allows for space-saving designs and is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.
  • High Drain-Source Voltage: The MOSFET can handle a high drain-source voltage, offering designers the flexibility to use it in various circuit configurations.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven at lower gate voltages, making it compatible with logic-level signals.
  • RoHS Compliant: The SMBF8806LT1G is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice.

Applications

The ON Semiconductor SMBF8806LT1G MOSFET is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load/Power Switching
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SMBF8806LT1G MOSFET is built to meet stringent quality standards, ensuring reliable performance and a long operational lifespan. This commitment to quality makes ON Semiconductor's components trusted by industry professionals worldwide.

Overall, the SMBF8806LT1G from ON Semiconductor is a robust, efficient, and reliable solution for a multitude of electronic designs requiring effective power control and management.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess