ON Semiconductor SMBD99LT1G - Surface Mount Schottky Barrier Diodes
The ON Semiconductor SMBD99LT1G is a high-performance Schottky barrier diode designed for applications that require fast switching and low voltage drop. This diode is housed in a compact SOD-123 package, making it ideal for space-constrained applications where efficiency and reliability are critical.
Key Features:
- Low Forward Voltage Drop: The SMBD99LT1G offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
- Fast Switching Speed: With its Schottky barrier design, this diode provides rapid switching capabilities, which is essential for high-frequency applications.
- Surface Mount Package: The SOD-123 package allows for easy integration into PCB designs, supporting automated assembly processes and saving board space.
- Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which helps to reduce power consumption and improve overall system performance.
- Robust Construction: Built to handle high surge currents, the SMBD99LT1G is well-suited for applications that may experience transient over-voltage conditions.
Applications:
The SMBD99LT1G is versatile and can be used in a variety of electronic circuits, including:
- Power supply rectification
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diodes in converters and motor control circuits
- High-frequency inverters
- Automotive applications
Product Specifications:
| Parameter |
Value |
| Package |
SOD-123 |
| Peak Repetitive Reverse Voltage |
40V |
| Average Rectified Forward Current |
1A |
| Forward Voltage Drop |
0.385V at 1A |
| Operating Temperature Range |
-55°C to +125°C |
The SMBD99LT1G from ON Semiconductor provides designers with a reliable and efficient solution for high-speed switching and power rectification needs. Its robustness and compact form factor make it an excellent choice for today's demanding electronic designs.