ON Semiconductor SMBD1064LT1 - Schottky Barrier Rectifier
The ON Semiconductor SMBD1064LT1 is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is housed in a compact SMB package, making it an excellent choice for space-constrained applications.
Key Features
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Current Capability: It is capable of handling high surge currents, making it suitable for applications that experience transient overcurrent conditions.
- Low Power Loss: With its Schottky barrier design, the SMBD1064LT1 minimizes power loss, contributing to the overall energy efficiency of the system.
- High Current Capacity: Its robust construction allows for a high forward current capacity, ensuring reliable performance under demanding conditions.
- SMB Package: The small surface-mountable SMB package is ideal for automated assembly processes and helps in saving PCB space.
- RoHS Compliant: The product is fully RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.
Applications
The SMBD1064LT1 is versatile and can be used in various applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Freewheeling diodes in converters and motor control circuits
- Reverse battery protection
- Portable devices and battery charging circuits
Technical Specifications
| Parameter |
Value |
| Package |
SMB |
| Peak Repetitive Reverse Voltage |
60V |
| Average Rectified Forward Current |
1A |
| Non-Repetitive Peak Forward Surge Current |
10A |
| Operating Junction Temperature Range |
-55°C to +125°C |
The SMBD1064LT1 from ON Semiconductor is a reliable and efficient solution for your high-speed switching and rectification needs, ensuring performance and durability in a wide range of electronic applications.